Molex Connectors Data & Signal 34793-0081

Description
MINI50 RAHDR 8CKT GRY POL AY
Request a Quote Datasheet
Description
MINI50 RAHDR 8CKT GRY POL AY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Data & Signal - 34793-0081 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
34793-0081
Connectors Data & Signal 34793-0081
MINI50 RAHDR 8CKT GRY POL AY

MINI50 RAHDR 8CKT GRY POL AY

Buy Now
Circular Connectors - Circular Connectors - Housings - 34793-0081 - 983132-34793-0081 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 34793-0081
983132-34793-0081
Circular Connectors - Circular Connectors - Housings - 34793-0081 983132-34793-0081
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983132-34793-0081 Number of Positions: 8 Pitch: 2 mm Color: Grey Number of Rows: 1 Termination: SMD/SMT Contact Material: Brass Voltage Rating: 500 V Current Rating: 3 A Number of Contacts: 8 Gender: Male Housing Material: Polyester Number of Circuits: 8 Orientation: Right Angle Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983132-34793-0081
Number of Positions: 8
Pitch: 2 mm
Color: Grey
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Brass
Voltage Rating: 500 V
Current Rating: 3 A
Number of Contacts: 8
Gender: Male
Housing Material: Polyester
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: CN
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Through-Hole Electronic Connector
2026-34793-0081
Through-Hole Electronic Connector 2026-34793-0081
MOLEX 34793-0081 Wire-To-Board Connector, Right Angle, Grey, Through Hole, Header, 8 Contacts, 2 mm Product overview: 34793-0081 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-34793-0081 can be used for catalog matching and distributor lookup.

MOLEX 34793-0081 Wire-To-Board Connector, Right Angle, Grey, Through Hole, Header, 8 Contacts, 2 mm Product overview: 34793-0081 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-34793-0081 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mini50 Rahdr 8Ckt Gry Pol B Tray Molex - 77AC8577 - Newark, An Avnet Company
Chicago, IL, United States
Mini50 Rahdr 8Ckt Gry Pol B Tray Molex
77AC8577
Mini50 Rahdr 8Ckt Gry Pol B Tray Molex 77AC8577
MINI50 RAHDR 8CKT GRY POL B TRAY

MINI50 RAHDR 8CKT GRY POL B TRAY

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 34793-0081 983132-34793-0081 34793-0081 2026-34793-0081 77AC8577
Product Name Connectors Data & Signal Circular Connectors - Circular Connectors - Housings - 34793-0081 Through-Hole Electronic Connector Mini50 Rahdr 8Ckt Gry Pol B Tray Molex
Connector Type Circular / Cylindrical Connectors
Termination SMD/SMT SMD/SMT
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products