Molex Circular Connectors - Circular Connectors - Housings - 34793-0040 34793-0040

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193571-34793-0040 Number of Positions: 4 Pitch: 2 mm Color: Black Number of Rows: 1 Termination: SMD/SMT Contact Material: Brass Voltage Rating: 500 V Current Rating: 4 A Number of Contacts: 4 Gender: Male Housing Material: Polyester Number of Circuits: 4 Orientation: Right Angle Contact Plating: Tin Height: 10.02 mm Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0347930040; 0347939040; 34793-9040; 347930040; 347939040; Country of Origin: CN Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193571-34793-0040 Number of Positions: 4 Pitch: 2 mm Color: Black Number of Rows: 1 Termination: SMD/SMT Contact Material: Brass Voltage Rating: 500 V Current Rating: 4 A Number of Contacts: 4 Gender: Male Housing Material: Polyester Number of Circuits: 4 Orientation: Right Angle Contact Plating: Tin Height: 10.02 mm Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0347930040; 0347939040; 34793-9040; 347930040; 347939040; Country of Origin: CN Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 34793-0040 - 1193571-34793-0040 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 34793-0040
1193571-34793-0040
Circular Connectors - Circular Connectors - Housings - 34793-0040 1193571-34793-0040
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193571-34793-0040 Number of Positions: 4 Pitch: 2 mm Color: Black Number of Rows: 1 Termination: SMD/SMT Contact Material: Brass Voltage Rating: 500 V Current Rating: 4 A Number of Contacts: 4 Gender: Male Housing Material: Polyester Number of Circuits: 4 Orientation: Right Angle Contact Plating: Tin Height: 10.02 mm Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0347930040; 0347939040; 34793-9040; 347930040; 347939040; Country of Origin: CN Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1193571-34793-0040
Number of Positions: 4
Pitch: 2 mm
Color: Black
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Brass
Voltage Rating: 500 V
Current Rating: 4 A
Number of Contacts: 4
Gender: Male
Housing Material: Polyester
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Tin
Height: 10.02 mm
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0347930040; 0347939040; 34793-9040; 347930040; 347939040;
Country of Origin: CN
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now
Singapore, Singapore
Through-Hole Electronic Connector
2026-34793-0040
Through-Hole Electronic Connector 2026-34793-0040
MOLEX 34793-0040 Wire-To-Board Connector, Right Angle, Black, Mini50 34793 Series, Through Hole, Header, 4 Contacts Product overview: 34793-0040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-34793-0040 can be used for catalog matching and distributor lookup.

MOLEX 34793-0040 Wire-To-Board Connector, Right Angle, Black, Mini50 34793 Series, Through Hole, Header, 4 Contacts Product overview: 34793-0040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-34793-0040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) - 34793-0040 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt)
34793-0040
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) 34793-0040
MINI50 RAHDR 4CKT BLK POL AY

MINI50 RAHDR 4CKT BLK POL AY

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 34793-0040 - ODG (Origin Data Global)
Shenzhen, China
Connectors
34793-0040
Connectors 34793-0040
Automotive Connectors 4P 1R MINI50 HEADER R/A UNSEALED BLACK

Automotive Connectors 4P 1R MINI50 HEADER R/A UNSEALED BLACK

Supplier's Site Datasheet
Mini50 Rahdr 4Ckt Blk Pol A Tray Rohs Compliant Molex - 88T1819 - Newark, An Avnet Company
Chicago, IL, United States
Mini50 Rahdr 4Ckt Blk Pol A Tray Rohs Compliant Molex
88T1819
Mini50 Rahdr 4Ckt Blk Pol A Tray Rohs Compliant Molex 88T1819
MINI50 RAHDR 4CKT BLK POL A TRAY ROHS COMPLIANT: YES

MINI50 RAHDR 4CKT BLK POL A TRAY ROHS COMPLIANT: YES

Supplier's Site
Wire-To-Board Connector, Right Angle, Black, Mini50 34793 Series, Through Hole, Header, 4, 2 Mm Rohs Compliant Molex - 63W4576 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Right Angle, Black, Mini50 34793 Series, Through Hole, Header, 4, 2 Mm Rohs Compliant Molex
63W4576
Wire-To-Board Connector, Right Angle, Black, Mini50 34793 Series, Through Hole, Header, 4, 2 Mm Rohs Compliant Molex 63W4576
Wire-To-Board Connector, Right Angle, Black, Mini50 34793 Series, Through Hole, Header, 4, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Right Angle, Black, Mini50 34793 Series, Through Hole, Header, 4, 2 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1193571-34793-0040 2026-34793-0040 34793-0040 34793-0040 34793-0040 88T1819 63W4576
Product Name Circular Connectors - Circular Connectors - Housings - 34793-0040 Through-Hole Electronic Connector Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) Connectors Mini50 Rahdr 4Ckt Blk Pol A Tray Rohs Compliant Molex Wire-To-Board Connector, Right Angle, Black, Mini50 34793 Series, Through Hole, Header, 4, 2 Mm Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Termination SMD/SMT SMD/SMT
Mounting Through Hole
Voltage Rating 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1287-RCT-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 1115754 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details