Molex Circular Connectors - Circular Connectors - Housings - 34792-8080 34792-8080

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171793-34792-8080 Color: Black Number of Rows: 1 Contact Material: Brass Current Rating: 4 A Number of Circuits: 8 Orientation: Vertical Contact Plating: Tin Number of Pins: 8 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0347928080; 347928080; Country of Origin: CN Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Compliant Schedule B: 8536694040
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171793-34792-8080 Color: Black Number of Rows: 1 Contact Material: Brass Current Rating: 4 A Number of Circuits: 8 Orientation: Vertical Contact Plating: Tin Number of Pins: 8 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0347928080; 347928080; Country of Origin: CN Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Compliant Schedule B: 8536694040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 34792-8080 - 1171793-34792-8080 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 34792-8080
1171793-34792-8080
Circular Connectors - Circular Connectors - Housings - 34792-8080 1171793-34792-8080
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171793-34792-8080 Color: Black Number of Rows: 1 Contact Material: Brass Current Rating: 4 A Number of Circuits: 8 Orientation: Vertical Contact Plating: Tin Number of Pins: 8 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0347928080; 347928080; Country of Origin: CN Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Compliant Schedule B: 8536694040

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1171793-34792-8080
Color: Black
Number of Rows: 1
Contact Material: Brass
Current Rating: 4 A
Number of Circuits: 8
Orientation: Vertical
Contact Plating: Tin
Number of Pins: 8
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0347928080; 347928080;
Country of Origin: CN
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Schedule B: 8536694040

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
316-34792-8080
Electronic Connector 316-34792-8080
Headers and Edge Type Connector, Product overview: 34792-8080 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-34792-8080 can be used for catalog matching and distributor lookup.

Headers and Edge Type Connector, Product overview: 34792-8080 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-34792-8080 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mini50 Vhdr 8Ckt Blk Pol A T&r Molex - 77AC8574 - Newark, An Avnet Company
Chicago, IL, United States
Mini50 Vhdr 8Ckt Blk Pol A T&r Molex
77AC8574
Mini50 Vhdr 8Ckt Blk Pol A T&r Molex 77AC8574
MINI50 VHDR 8CKT BLK POL A T&R

MINI50 VHDR 8CKT BLK POL A T&R

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1171793-34792-8080 34792-8080 316-34792-8080 77AC8574
Product Name Circular Connectors - Circular Connectors - Housings - 34792-8080 Electronic Connector Mini50 Vhdr 8Ckt Blk Pol A T&r Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details