Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964957-34791-0080
Packaging: Bulk
Number of Positions: 8
Pitch: 2 mm
Color: Black
Number of Rows: 1
Termination: Crimp
Current Rating: 4 A
Gender: Receptacle
Length: 20.1 mm
Housing Material: Polybutylene
Orientation: Straight
Housing Color: Black
Body Material: PBT, Polybutylene
Categories: OEM Parts(0-9)
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 964957-34791-0080 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 34791-0080 |