Molex Automotive Connectors - 34791-0043 34791-0043

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Connectors - 34791-0043 - 1128150-34791-0043 - Win Source Electronics
Laguna Hills, CA, United States
Automotive Connectors - 34791-0043
1128150-34791-0043
Automotive Connectors - 34791-0043 1128150-34791-0043
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128150-34791-0043 Packaging: Bulk Color: Green Number of Rows: 1 Gender: Receptacle Categories: Automotive Connectors Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Compliant REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1128150-34791-0043
Packaging: Bulk
Color: Green
Number of Rows: 1
Gender: Receptacle
Categories: Automotive Connectors
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RoHS: Compliant
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant

Buy Now
Singapore, Singapore
Electronic Connector
340-34791-0043
Electronic Connector 340-34791-0043
Board Connector, 4 Contact(s), Female, Crimp Terminal, Receptacle, LEAD FREE Product overview: 34791-0043 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-34791-0043 can be used for catalog matching and distributor lookup.

Board Connector, 4 Contact(s), Female, Crimp Terminal, Receptacle, LEAD FREE Product overview: 34791-0043 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-34791-0043 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Miscellaneous - 34791-0043 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
34791-0043
Connectors Miscellaneous 34791-0043
MINI50 CONN RCPT 4CKT NB OL D

MINI50 CONN RCPT 4CKT NB OL D

Buy Now
Mini50 Conn Rcpt 4Ckt Nb Grn Pol D Molex - 77AC8567 - Newark, An Avnet Company
Chicago, IL, United States
Mini50 Conn Rcpt 4Ckt Nb Grn Pol D Molex
77AC8567
Mini50 Conn Rcpt 4Ckt Nb Grn Pol D Molex 77AC8567
MINI50 CONN RCPT 4CKT NB GRN POL D

MINI50 CONN RCPT 4CKT NB GRN POL D

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 34791-0043 1128150-34791-0043 340-34791-0043 34791-0043 77AC8567
Product Name Automotive Connectors - 34791-0043 Electronic Connector Connectors Miscellaneous Mini50 Conn Rcpt 4Ckt Nb Grn Pol D Molex
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
RJ45 For 2 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 190015 (ISDN) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
View Details
Din Rail, Channel - 2946-2002-1205-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details