Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027666-34791-0040
Packaging: Bulk
Number of Positions: 4
Pitch: 2 mm
Color: Black
Number of Rows: 1
Termination: Crimp
Current Rating: 4 A
Number of Contacts: 4
Gender: Receptacle
Housing Material: PBT
Orientation: Straight
Body Material: PBT, Polybutylene
Resistance: 1 Ω
Number of Pins: 4
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 2058128-2; 173977-4; 502351-0400; 51005-0400; 51382-0400; 173977-5; 281838-40347910040; 347910040;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1027666-34791-0040 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 34791-0040 |