Molex Automotive Conn Housing, Rcpt, 2Pos; Product Range Molex 34791-0020

Description
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:Mini50 34791 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Molex CTX50 560023 Series Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:Mini50 34791 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Molex CTX50 560023 Series Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 2Pos; Product Range Molex - 01AC4242 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 2Pos; Product Range Molex
01AC4242
Automotive Conn Housing, Rcpt, 2Pos; Product Range Molex 01AC4242
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:Mini50 34791 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Molex CTX50 560023 Series Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:Mini50 34791 Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:Molex CTX50 560023 Series Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AC4242
Product Name Automotive Conn Housing, Rcpt, 2Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details