Molex Automotive Contact, Socket, Crimp; Product Range Molex 34736-1002

Description
AUTOMOTIVE CONTACT, SOCKET, CRIMP; PRODUCT RANGE:MX64 34736 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:20AWG; FOR USE WITH:MOLEX MX64 31403 & MX123 34566, 34576 ROHS COMPLIANT: YES
Description
AUTOMOTIVE CONTACT, SOCKET, CRIMP; PRODUCT RANGE:MX64 34736 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:20AWG; FOR USE WITH:MOLEX MX64 31403 & MX123 34566, 34576 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex Automotive Contact, Socket, Crimp (Part Number: 26AH0742) is designed for use with MX64 and MX123 series housings. It features a crimp termination style and is suitable for wire sizes ranging from 18 AWG to 20 AWG. The contact is made from copper with silver plating for both mating and termination surfaces, ensuring reliable electrical connectivity. The product is packaged on a reel for convenient handling and installation. It is compliant with RoHS regulations, making it suitable for environmentally conscious applications. This contact is ideal for power, wire-to-board, and wire-to-wire connections in automotive and other electronic applications.

Datasheet Summary
Powered by GS/AI

The Molex Automotive Contact, Socket, Crimp (Part Number: 26AH0742) is designed for use with MX64 and MX123 series housings. It features a crimp termination style and is suitable for wire sizes ranging from 18 AWG to 20 AWG. The contact is made from copper with silver plating for both mating and termination surfaces, ensuring reliable electrical connectivity. The product is packaged on a reel for convenient handling and installation. It is compliant with RoHS regulations, making it suitable for environmentally conscious applications. This contact is ideal for power, wire-to-board, and wire-to-wire connections in automotive and other electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Automotive Contact, Socket, Crimp; Product Range Molex - 26AH0742 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
26AH0742
Automotive Contact, Socket, Crimp; Product Range Molex 26AH0742
AUTOMOTIVE CONTACT, SOCKET, CRIMP; PRODUCT RANGE:MX64 34736 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:20AWG; FOR USE WITH:MOLEX MX64 31403 & MX123 34566, 34576 ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SOCKET, CRIMP; PRODUCT RANGE:MX64 34736 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:20AWG; FOR USE WITH:MOLEX MX64 31403 & MX123 34566, 34576 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Automotive Contact, Socket, Crimp; Product Range Molex - 01AH9351 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
01AH9351
Automotive Contact, Socket, Crimp; Product Range Molex 01AH9351
AUTOMOTIVE CONTACT, SOCKET, CRIMP; PRODUCT RANGE:MX64 34736 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:20AWG; FOR USE WITH:MOLEX MX64 31403 & MX123 34566, 34576 ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SOCKET, CRIMP; PRODUCT RANGE:MX64 34736 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:20AWG; FOR USE WITH:MOLEX MX64 31403 & MX123 34566, 34576 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mx64 Rcpt Term Silver 18/20Awg D Wind Molex - 05W5218 - Newark, An Avnet Company
Chicago, IL, United States
Mx64 Rcpt Term Silver 18/20Awg D Wind Molex
05W5218
Mx64 Rcpt Term Silver 18/20Awg D Wind Molex 05W5218
MX64 RCPT TERM SILVER 18/20AWG D WIND

MX64 RCPT TERM SILVER 18/20AWG D WIND

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 26AH0742 05W5218
Product Name Automotive Contact, Socket, Crimp; Product Range Molex Mx64 Rcpt Term Silver 18/20Awg D Wind Molex
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data