Molex Rectangular Connectors - 0347290080 347290080

Description
Manufacturer: Molex, LLC Win Source Part Number: 906629-0347290080 Series: Stac64 34729 Features: 8 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm) Package: Tray Mounting: Free Hanging (In-Line) Family Name: 034729 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 347290080, WM9304, 34729-0080, 0347290080-ND
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906629-0347290080 Series: Stac64 34729 Features: 8 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm) Package: Tray Mounting: Free Hanging (In-Line) Family Name: 034729 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 347290080, WM9304, 34729-0080, 0347290080-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0347290080 - 906629-0347290080 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0347290080
906629-0347290080
Rectangular Connectors - 0347290080 906629-0347290080
Manufacturer: Molex, LLC Win Source Part Number: 906629-0347290080 Series: Stac64 34729 Features: 8 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm) Package: Tray Mounting: Free Hanging (In-Line) Family Name: 034729 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 347290080, WM9304, 34729-0080, 0347290080-ND

Manufacturer: Molex, LLC
Win Source Part Number: 906629-0347290080
Series: Stac64 34729
Features: 8 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm)
Package: Tray
Mounting: Free Hanging (In-Line)
Family Name: 034729
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 347290080, WM9304, 34729-0080, 0347290080-ND

Buy Now Datasheet
Connectors - 347290080 - ODG (Origin Data Global)
Shenzhen, China
Connectors
347290080
Connectors 347290080
2.54mm 2x4P 4 2 2.54mm P=2.54mm Housings (Wire To Board / Wire To Wire ) ROHS

2.54mm 2x4P 4 2 2.54mm P=2.54mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
347290080
Connectors >> Rectangular Connectors Housings 347290080
2.54mm 2x4P 4 2 2.54mm P=2.54mm Rectangular Connectors Housings ROHS

2.54mm 2x4P 4 2 2.54mm P=2.54mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 906629-0347290080 347290080 347290080
Product Name Rectangular Connectors - 0347290080 Connectors Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers