Molex Rcpt Housing, 16Pos, 10A, Pbt Gf, Crimp; Product Range Molex 34729-0160

Description
RCPT HOUSING, 16POS, 10A, PBT GF, CRIMP; Product Range:Stac64 34729 Series; Gender:Receptacle; No. of Positions:16Position s; For Use With:Molex CTX64 34803 Series Socket Contacts; IP Rating:-; Voltage Rating:500V; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 16POS, 10A, PBT GF, CRIMP; Product Range:Stac64 34729 Series; Gender:Receptacle; No. of Positions:16Position s; For Use With:Molex CTX64 34803 Series Socket Contacts; IP Rating:-; Voltage Rating:500V; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 16Pos, 10A, Pbt Gf, Crimp; Product Range Molex - 48Y3696 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 16Pos, 10A, Pbt Gf, Crimp; Product Range Molex
48Y3696
Rcpt Housing, 16Pos, 10A, Pbt Gf, Crimp; Product Range Molex 48Y3696
RCPT HOUSING, 16POS, 10A, PBT GF, CRIMP; Product Range:Stac64 34729 Series; Gender:Receptacle; No. of Positions:16Position s; For Use With:Molex CTX64 34803 Series Socket Contacts; IP Rating:-; Voltage Rating:500V; Current Rating:10A RoHS Compliant: Yes

RCPT HOUSING, 16POS, 10A, PBT GF, CRIMP; Product Range:Stac64 34729 Series; Gender:Receptacle; No. of Positions:16Positions; For Use With:Molex CTX64 34803 Series Socket Contacts; IP Rating:-; Voltage Rating:500V; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 48Y3696
Product Name Rcpt Housing, 16Pos, 10A, Pbt Gf, Crimp; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 330 mm (12.99 inch)
Bearing Bore / Ring O.D. 11.81 inch (300 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details