STAC64 ASSY RCPT 8 CKT BL A
Connector
8 Pos Rectangular Connector, 10A, 500V, Through Hole, Female, Black Product overview: 34729-0080 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-34729-0080 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985180-34729-0080
Number of Positions: 8
Color: Black
Connector Type: Rectangular
Number of Rows: 2
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 500 V
Current Rating: 10 A
Number of Contacts: 8
Gender: Receptacle
Housing Material: Thermoplastic
Number of Circuits: 8
Orientation: Vertical
Contact Plating: Tin
Height: 22.7 mm
Width: 14.76 mm
Categories: Circular Connectors - Housings
Country of Origin: CN
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 25.5 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536694040
Voltage Rating (DC): 500 V
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
| Heilind Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 34729-0080 | 34729-0080 | 316-34729-0080 | 985180-34729-0080 |
| Product Name | Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type | Through-Hole 10A 500V Electronic Connector | Circular Connectors - Circular Connectors - Housings - 34729-0080 | |
| Gender | Female / Jack | Female / Jack | ||
| Termination | Through Hole | Through Hole | ||
| Voltage Rating | 500 volts | 500 volts |