Manufacturer: Molex
Win Source Part Number: 1332914-0346960101
Category: Connectors, Interconnects>Rectan
Packaging: Tray
Number of Positions: 10 (6 + 4 Power)
Features: Board Guide
Connector Type: Header
Contact Type: Male Blade; Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Copper Alloy
Voltage Rating: 500V
Applications: Automotive
Standard Package: 560
Mounting: Through Hole, Right Angle
Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled
Style: Board to Cable/Wire
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Gray
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.248" (6.30mm)
Contact Length - Post: 0.110" (2.79mm)
Insulation Height: 0.868" (22.05mm)
Contact Shape: Rectangular, Square
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM14546,346-96-0101,
Base Product Number: 034696
RoHS Status: ROHS3 Compliant
Win Source Part Number: 1380771-0346960101
Category: Connectors, Interconnects>Rectan
Series: Stac64 34696
Number of Positions: 10 (6 + 4 Power)
Features: Board Guide
Connector Type: Header
Contact Type: Male Blade; Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Package: Tray
Contact Material: Copper Alloy
Voltage Rating: 500V
Applications: Automotive
Standard Package: 560 pcs
Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled
Style: Board to Cable/Wire
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Gray
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.248" (6.30mm)
Contact Length - Post: 0.110" (2.79mm)
Insulation Height: 0.868" (22.05mm)
Contact Shape: Rectangular, Square
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 034696
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Win Source Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1332914-0346960101 | 1380771-0346960101 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through Hole, Right Angle | Through-Hole; Through Hole, Right Angle |