Molex PCB Headers 346960100

Description
Molex 346960100 PCB Header
Request a Quote Datasheet
Description
Molex 346960100 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 666069 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
666069
PCB Headers 666069
Molex 346960100 PCB Header

Molex 346960100 PCB Header

Supplier's Site
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Number of Positions: 10 (6 + 4 Power) Connector Type: Header Contact Type: Male Blade; Male Pin Number of Rows: 2 Package: Tray Style: Board to Cable/Wire Row Spacing - Mating: 0.248" (6.30mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Number of Positions: 10 (6 + 4 Power)
Connector Type: Header
Contact Type: Male Blade; Male Pin
Number of Rows: 2
Package: Tray
Style: Board to Cable/Wire
Row Spacing - Mating: 0.248" (6.30mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Connectors - 346960100 - ODG (Origin Data Global)
Shenzhen, China
Connectors
346960100
Connectors 346960100
SMD Wire To Board Connector ROHS

SMD Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 666069 346960100
Product Name PCB Headers Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connectors
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details