Connector
POWERSTAC RAHDR 10 CKT BLK PO A TRAY
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960435-34696-0100
Number of Positions: 10
Pitch: 2.8 mm
Color: Black
Connector Type: Rectangular
Number of Rows: 2
Termination: Solder
Contact Material: Copper
Voltage Rating: 14 V
Current Rating: 18 A
Number of Contacts: 10
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 10
Orientation: Right Angle, Vertical
Contact Plating: Tin
Height: 22.18 mm
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: CN
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 500 V
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Rectangular Power Connector, 10 Contact(s), Male, Solder Terminal, Receptacle, Product overview: 34696-0100 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-34696-0100 can be used for catalog matching and distributor lookup.
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 10POS; Product Range:Stac64 34696 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts;
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 34696-0100 | 34696-0100 | 960435-34696-0100 | 2026-34696-0100 | 57R9623 |
| Product Name | Connectors | Circular Connectors - Circular Connectors - Housings - 34696-0100 | Electronic Connector | Automotive Conn, Right Angle Plug, 10Pos; Product Range Molex | |
| Connector Type | Circular / Cylindrical Connectors | Automotive Connector | |||
| Termination | Solder | Solder | |||
| Mounting | Through Hole | ||||
| Voltage Rating | 14 volts | 500 volts |