Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111148-34691-6161
Pitch: 2.54 mm
Number of Rows: 2
Termination: Solder, Through Hole
Contact Material: Brass
Current Rating: 10 A
Number of Contacts: 16
Gender: Male
Number of Circuits: 16
Orientation: Right Angle
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0346916161; 34691-6161.; 346916161;
Country of Origin: CN
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 500 V
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C
Telecom and Datacom Connector, Product overview: 34691-6161 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-34691-6161 can be used for catalog matching and distributor lookup.
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 16POS; Product Range:Stac64 34691 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:16Contacts;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1111148-34691-6161 | 2026-34691-6161 | 39X7348 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 34691-6161 | Electronic Connector | Automotive Conn, Right Angle Plug, 16Pos; Product Range Molex |
| Connector Type | Circular / Cylindrical Connectors | Automotive Connector | |
| Termination | Solder, Through Hole | Solder | |
| Mounting | Through Hole | ||
| Voltage Rating | 500 volts |