Molex Through-Hole 10A 500V Electronic Connector 34691-0201

Description
20 Circuit RA Header, 10A, 500V, Through Hole Product overview: 34691-0201 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-34691-0201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20 Circuit RA Header, 10A, 500V, Through Hole Product overview: 34691-0201 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-34691-0201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 10A 500V Electronic Connector
316-34691-0201
Through-Hole 10A 500V Electronic Connector 316-34691-0201
20 Circuit RA Header, 10A, 500V, Through Hole Product overview: 34691-0201 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-34691-0201 can be used for catalog matching and distributor lookup.

20 Circuit RA Header, 10A, 500V, Through Hole Product overview: 34691-0201 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-34691-0201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 34691-0201 - 1005577-34691-0201 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 34691-0201
1005577-34691-0201
Circular Connectors - Circular Connectors - Housings - 34691-0201 1005577-34691-0201
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005577-34691-0201 Number of Positions: 20 Pitch: 2.54 mm Color: Grey Connector Type: Rectangular Number of Rows: 2 Termination: Through Hole Contact Material: Brass Voltage Rating: 500 V Current Rating: 10 A Number of Contacts: 20 Gender: Male Housing Material: Thermoplastic Number of Circuits: 20 Orientation: Right Angle Contact Plating: Tin Mounting: SMD (SMT) Height: 22.05 mm Plating: Tin Width: 34.04 mm Categories: Circular Connectors - Housings Case / Package: 0201 Alternative Parts (Cross-Reference): 5-104319-2; 34691-0160; 34691-6203; 34691-6202; 87579-7; 102617-8; 1-103801-00346910201 ; 34691-0201..; 346910201; Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 31.89 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536694040, 8536694040 Voltage Rating (DC): 500 V REACH SVHC: Unknown Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005577-34691-0201
Number of Positions: 20
Pitch: 2.54 mm
Color: Grey
Connector Type: Rectangular
Number of Rows: 2
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 500 V
Current Rating: 10 A
Number of Contacts: 20
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 20
Orientation: Right Angle
Contact Plating: Tin
Mounting: SMD (SMT)
Height: 22.05 mm
Plating: Tin
Width: 34.04 mm
Categories: Circular Connectors - Housings
Case / Package: 0201
Alternative Parts (Cross-Reference): 5-104319-2; 34691-0160; 34691-6203; 34691-6202; 87579-7; 102617-8; 1-103801-00346910201; 34691-0201..; 346910201;
Country of Origin: CN
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 31.89 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536694040, 8536694040
Voltage Rating (DC): 500 V
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant

Buy Now
Connectors - 34691-0201 - ODG (Origin Data Global)
Shenzhen, China
Connectors
34691-0201
Connectors 34691-0201
Automotive Connectors STAC64 RA HDR 20 CKT 0 CKT GRY POL B TRAY

Automotive Connectors STAC64 RA HDR 20 CKT 0 CKT GRY POL B TRAY

Supplier's Site Datasheet
Automotive Conn, Right Angle Plug, 20Pos Rohs Compliant Molex - 01AH1037 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Right Angle Plug, 20Pos Rohs Compliant Molex
01AH1037
Automotive Conn, Right Angle Plug, 20Pos Rohs Compliant Molex 01AH1037
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 20POS ROHS COMPLIANT: YES

AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 20POS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-34691-0201 34691-0201 1005577-34691-0201 34691-0201 01AH1037
Product Name Through-Hole 10A 500V Electronic Connector Circular Connectors - Circular Connectors - Housings - 34691-0201 Connectors Automotive Conn, Right Angle Plug, 20Pos Rohs Compliant Molex
Gender Male / Plug
Termination Through Hole Through Hole
Voltage Rating 500 volts 500 volts
Current Rating 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.3210 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details