Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214941-34691-0161
Number of Positions: 16
Pitch: 2.54 mm
Color: Grey
Number of Rows: 2
Termination: Solder
Contact Material: Brass
Voltage Rating: 500 V
Current Rating: 10 A
Number of Contacts: 16
Housing Material: Thermoplastic
Number of Circuits: 16
Orientation: Right Angle
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0346910161; 346910161;
Country of Origin: CN
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 500 V
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 100 °C
Rectangular Power Connector, 16 Contact(s), Male, Solder Terminal, Product overview: 34691-0161 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-34691-0161 can be used for catalog matching and distributor lookup.
Connector
STAC64 RA HDR 16 CKT GRY POL B TRAY ROHS COMPLIANT: YES
Automotive Connectors STAC64 RA HDR 16 CKT GRY POL B TRAY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1214941-34691-0161 | 316-34691-0161 | 34691-0161 | 01AH1036 | 34691-0161 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 34691-0161 | Electronic Connector | Stac64 Ra Hdr 16 Ckt Gry Pol B Tray Rohs Compliant Molex | Connectors | |
| Connector Type | Circular / Cylindrical Connectors |