Molex Rectangular Connectors - 0346900162 346900162

Description
Manufacturer: Molex, LLC Win Source Part Number: 855772-0346900162 Series: Stac64 34690 Features: Connector Header position Package: Tray Family Name: 034690 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 616 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 034690-0162, 34690-0162, 346900162
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 855772-0346900162 Series: Stac64 34690 Features: Connector Header position Package: Tray Family Name: 034690 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 616 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 034690-0162, 34690-0162, 346900162
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0346900162 - 855772-0346900162 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0346900162
855772-0346900162
Rectangular Connectors - 0346900162 855772-0346900162
Manufacturer: Molex, LLC Win Source Part Number: 855772-0346900162 Series: Stac64 34690 Features: Connector Header position Package: Tray Family Name: 034690 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 616 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 034690-0162, 34690-0162, 346900162

Manufacturer: Molex, LLC
Win Source Part Number: 855772-0346900162
Series: Stac64 34690
Features: Connector Header position
Package: Tray
Family Name: 034690
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 616
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 034690-0162, 34690-0162, 346900162

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 855772-0346900162
Product Name Rectangular Connectors - 0346900162
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details