The Automotive Connector, Straight Plug, 20Pos, part number 37AC1120, is designed for use in automotive applications. It features a Stac64 series configuration with 20 circuits and is constructed from high-temperature thermoplastic resin. The connector is polarized for secure mating and has a vertical orientation. It supports a maximum current of 10.0A and a voltage rating of 500V, making it suitable for power and wire-to-board applications. The connector is RoHS compliant and operates within a temperature range of -40°C to +100°C. It is packaged in trays and has a recommended PCB thickness of 1.57mm. The connector is not stackable and is not surface mount compatible.
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029787-34690-0201
Number of Positions: 20
Pitch: 2.54 mm
Color: Grey
Number of Rows: 2
Contact Material: Brass
Voltage Rating: 500 V
Current Rating: 10 A
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 20
Orientation: Vertical
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 34690-0160; 34690-0120; 146502-9; 10-89-7061; 103233-3; 104350-40346900201; 346900201;
Country of Origin: CN
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 500 V
Glow Wire Compliant: Non-compliant
Conn Wire to Board HDR 20 POS 2.54mm Solder ST Thru-Hole Stac64 Tray Product overview: 34690-0201 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-34690-0201 can be used for catalog matching and distributor lookup.
AUTOMOTIVE CONN, STRAIGHT PLUG, 20POS; PRODUCT RANGE:STAC64 34690 SERIES; AUTOMOTIVE CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:20CONTACTS;
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 34690-0201 | 1029787-34690-0201 | 316-34690-0201 | 37AC1120 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 34690-0201 | Electronic Connector | Automotive Conn, Straight Plug, 20Pos; Product Range Molex | |
| Connector Type | Circular / Cylindrical Connectors | Automotive Connector |