Molex Circular Connectors - Circular Connectors - Housings - 34690-0162 34690-0162

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993742-34690-0162 Number of Positions: 16 Pitch: 2.54 mm Color: Brown Number of Rows: 2 Termination: Solder Contact Material: Brass Voltage Rating: 500 V Current Rating: 10 A Number of Contacts: 16 Gender: Male Housing Material: Thermoplastic Number of Circuits: 16 Orientation: Vertical Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 10-89-7121; 34691-0162; 499910-3; 102156-3; 34690-0200; 67996-416HLF03469001 62; 346900162; Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 500 V Glow Wire Compliant: Non-compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993742-34690-0162 Number of Positions: 16 Pitch: 2.54 mm Color: Brown Number of Rows: 2 Termination: Solder Contact Material: Brass Voltage Rating: 500 V Current Rating: 10 A Number of Contacts: 16 Gender: Male Housing Material: Thermoplastic Number of Circuits: 16 Orientation: Vertical Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 10-89-7121; 34691-0162; 499910-3; 102156-3; 34690-0200; 67996-416HLF03469001 62; 346900162; Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 500 V Glow Wire Compliant: Non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 34690-0162 - 993742-34690-0162 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 34690-0162
993742-34690-0162
Circular Connectors - Circular Connectors - Housings - 34690-0162 993742-34690-0162
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993742-34690-0162 Number of Positions: 16 Pitch: 2.54 mm Color: Brown Number of Rows: 2 Termination: Solder Contact Material: Brass Voltage Rating: 500 V Current Rating: 10 A Number of Contacts: 16 Gender: Male Housing Material: Thermoplastic Number of Circuits: 16 Orientation: Vertical Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 10-89-7121; 34691-0162; 499910-3; 102156-3; 34690-0200; 67996-416HLF03469001 62; 346900162; Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 500 V Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993742-34690-0162
Number of Positions: 16
Pitch: 2.54 mm
Color: Brown
Number of Rows: 2
Termination: Solder
Contact Material: Brass
Voltage Rating: 500 V
Current Rating: 10 A
Number of Contacts: 16
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 16
Orientation: Vertical
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 10-89-7121; 34691-0162; 499910-3; 102156-3; 34690-0200; 67996-416HLF0346900162; 346900162;
Country of Origin: CN
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 500 V
Glow Wire Compliant: Non-compliant

Buy Now
Connectors Data & Signal - 34690-0162 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
34690-0162
Connectors Data & Signal 34690-0162
STAC64 VERT HDR 16 CKT BRN PO C TRAY

STAC64 VERT HDR 16 CKT BRN PO C TRAY

Buy Now
Stac64 Vert Hdr 16 Ckt Brn Pol C Tray Rohs Compliant Molex - 57R9604 - Newark, An Avnet Company
Chicago, IL, United States
Stac64 Vert Hdr 16 Ckt Brn Pol C Tray Rohs Compliant Molex
57R9604
Stac64 Vert Hdr 16 Ckt Brn Pol C Tray Rohs Compliant Molex 57R9604
STAC64 VERT HDR 16 CKT BRN POL C TRAY ROHS COMPLIANT: YES

STAC64 VERT HDR 16 CKT BRN POL C TRAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 993742-34690-0162 34690-0162 57R9604
Product Name Circular Connectors - Circular Connectors - Housings - 34690-0162 Connectors Data & Signal Stac64 Vert Hdr 16 Ckt Brn Pol C Tray Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Standard Circular Connectors - 1-2823589-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1365-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details