Molex Circular Connectors - Circular Connectors - Housings - 34690-0160 34690-0160

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199742-34690-0160 Number of Positions: 16 Pitch: 2.54 mm Color: Black Connector Type: Rectangular Number of Rows: 2 Termination: Through Hole Contact Material: Brass Voltage Rating: 500 V Current Rating: 10 A Number of Contacts: 16 Gender: Male Housing Material: Thermoplastic Number of Circuits: 16 Orientation: Vertical Contact Plating: Tin Height: 15.86 mm Plating: Tin Width: 28.96 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0346900160; 346900160; Country of Origin: CN Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Depth: 28.05 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 500 V REACH SVHC: Unknown Glow Wire Compliant: Non-compliant Max Operating Temperature: 100 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199742-34690-0160 Number of Positions: 16 Pitch: 2.54 mm Color: Black Connector Type: Rectangular Number of Rows: 2 Termination: Through Hole Contact Material: Brass Voltage Rating: 500 V Current Rating: 10 A Number of Contacts: 16 Gender: Male Housing Material: Thermoplastic Number of Circuits: 16 Orientation: Vertical Contact Plating: Tin Height: 15.86 mm Plating: Tin Width: 28.96 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0346900160; 346900160; Country of Origin: CN Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Depth: 28.05 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 500 V REACH SVHC: Unknown Glow Wire Compliant: Non-compliant Max Operating Temperature: 100 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 34690-0160 - 1199742-34690-0160 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 34690-0160
1199742-34690-0160
Circular Connectors - Circular Connectors - Housings - 34690-0160 1199742-34690-0160
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199742-34690-0160 Number of Positions: 16 Pitch: 2.54 mm Color: Black Connector Type: Rectangular Number of Rows: 2 Termination: Through Hole Contact Material: Brass Voltage Rating: 500 V Current Rating: 10 A Number of Contacts: 16 Gender: Male Housing Material: Thermoplastic Number of Circuits: 16 Orientation: Vertical Contact Plating: Tin Height: 15.86 mm Plating: Tin Width: 28.96 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0346900160; 346900160; Country of Origin: CN Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Depth: 28.05 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 500 V REACH SVHC: Unknown Glow Wire Compliant: Non-compliant Max Operating Temperature: 100 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199742-34690-0160
Number of Positions: 16
Pitch: 2.54 mm
Color: Black
Connector Type: Rectangular
Number of Rows: 2
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 500 V
Current Rating: 10 A
Number of Contacts: 16
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 16
Orientation: Vertical
Contact Plating: Tin
Height: 15.86 mm
Plating: Tin
Width: 28.96 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0346900160; 346900160;
Country of Origin: CN
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Depth: 28.05 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 500 V
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 100 °C

Buy Now
Automotive Connectors - 7241396P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7241396P
Automotive Connectors 7241396P
Molex 34690-0160 Automotive Connector

Molex 34690-0160 Automotive Connector

Supplier's Site
Automotive Connectors - 7241396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7241396
Automotive Connectors 7241396
Molex 34690-0160 Automotive Connector

Molex 34690-0160 Automotive Connector

Supplier's Site
Singapore, Singapore
Through-Hole 10A 500V Electronic Connector
316-34690-0160
Through-Hole 10A 500V Electronic Connector 316-34690-0160
16 Circuit Vertical Header, 2.54mm Pitch, 10A, 500V, Through Hole Product overview: 34690-0160 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-34690-0160 can be used for catalog matching and distributor lookup.

16 Circuit Vertical Header, 2.54mm Pitch, 10A, 500V, Through Hole Product overview: 34690-0160 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-34690-0160 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wire-Board Connector, Header, 16 Position, 2.54Mm; No. Of Contacts Molex - 57R9602 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 16 Position, 2.54Mm; No. Of Contacts Molex
57R9602
Wire-Board Connector, Header, 16 Position, 2.54Mm; No. Of Contacts Molex 57R9602
WIRE-BOARD CONNECTOR, HEADER, 16 POSITION, 2.54MM; No. of Contacts:16Contacts; Product Range:Stac64 34690 Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2.54mm; Gender:Header; Colour:Black RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 16 POSITION, 2.54MM; No. of Contacts:16Contacts; Product Range:Stac64 34690 Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2.54mm; Gender:Header; Colour:Black RoHS Compliant: Yes

Supplier's Site
Rectangular Power Connector, Pol A, Stac64 34690 Series, Through Hole, Header, 16, 2.54 Mm, Pin Rohs Compliant Molex - 28T0351 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Pol A, Stac64 34690 Series, Through Hole, Header, 16, 2.54 Mm, Pin Rohs Compliant Molex
28T0351
Rectangular Power Connector, Pol A, Stac64 34690 Series, Through Hole, Header, 16, 2.54 Mm, Pin Rohs Compliant Molex 28T0351
Rectangular Power Connector, Pol A, Stac64 34690 Series, Through Hole, Header, 16, 2.54 mm, Pin RoHS Compliant: Yes

Rectangular Power Connector, Pol A, Stac64 34690 Series, Through Hole, Header, 16, 2.54 mm, Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1199742-34690-0160 7241396P 7241396 316-34690-0160 34690-0160 57R9602 28T0351
Product Name Circular Connectors - Circular Connectors - Housings - 34690-0160 Automotive Connectors Automotive Connectors Through-Hole 10A 500V Electronic Connector Wire-Board Connector, Header, 16 Position, 2.54Mm; No. Of Contacts Molex Rectangular Power Connector, Pol A, Stac64 34690 Series, Through Hole, Header, 16, 2.54 Mm, Pin Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors Automotive Connector Automotive Connector Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Through Hole Crimp Crimp Through Hole Through Hole
Mounting Through Hole Through hole PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2923D - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details