Molex 10A 500V Electronic Connector 34690-0120

Description
12 Pos Vertical HDR Connector, 10A, 500V, Brass/Ni-Sn, TH Product overview: 34690-0120 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 500V, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-34690-0120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12 Pos Vertical HDR Connector, 10A, 500V, Brass/Ni-Sn, TH Product overview: 34690-0120 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 500V, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-34690-0120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A 500V Electronic Connector
2026-34690-0120
10A 500V Electronic Connector 2026-34690-0120
12 Pos Vertical HDR Connector, 10A, 500V, Brass/Ni-Sn, TH Product overview: 34690-0120 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 500V, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-34690-0120 can be used for catalog matching and distributor lookup.

12 Pos Vertical HDR Connector, 10A, 500V, Brass/Ni-Sn, TH Product overview: 34690-0120 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 500V, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-34690-0120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 34690-0120 - 1212721-34690-0120 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 34690-0120
1212721-34690-0120
Circular Connectors - Circular Connectors - Housings - 34690-0120 1212721-34690-0120
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212721-34690-0120 Number of Positions: 12 Pitch: 2.54 mm Color: Black Connector Type: Rectangular Number of Rows: 2 Termination: Through Hole Contact Material: Brass Voltage Rating: 500 V Current Rating: 10 A Number of Contacts: 12 Gender: Male Housing Material: Thermoplastic Number of Circuits: 12 Orientation: Vertical Contact Plating: Tin Height: 15.86 mm Plating: Tin Width: 23.88 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0346900120; 34690-0120..; 346900120; Country of Origin: CN Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Depth: 28.05 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 500 V REACH SVHC: Unknown Glow Wire Compliant: Non-compliant Max Operating Temperature: 100 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212721-34690-0120
Number of Positions: 12
Pitch: 2.54 mm
Color: Black
Connector Type: Rectangular
Number of Rows: 2
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 500 V
Current Rating: 10 A
Number of Contacts: 12
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 12
Orientation: Vertical
Contact Plating: Tin
Height: 15.86 mm
Plating: Tin
Width: 23.88 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0346900120; 34690-0120..; 346900120;
Country of Origin: CN
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Depth: 28.05 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 500 V
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 100 °C

Buy Now
Automotive Conn, Straight Plug, 12Pos Rohs Compliant Molex - 01AH1032 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Straight Plug, 12Pos Rohs Compliant Molex
01AH1032
Automotive Conn, Straight Plug, 12Pos Rohs Compliant Molex 01AH1032
AUTOMOTIVE CONN, STRAIGHT PLUG, 12POS ROHS COMPLIANT: YES

AUTOMOTIVE CONN, STRAIGHT PLUG, 12POS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2026-34690-0120 34690-0120 1212721-34690-0120 01AH1032
Product Name 10A 500V Electronic Connector Circular Connectors - Circular Connectors - Housings - 34690-0120 Automotive Conn, Straight Plug, 12Pos Rohs Compliant Molex
Gender Male / Plug
Termination Through Hole Through Hole
Voltage Rating 500 volts 500 volts
Current Rating 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - M213D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details