Molex Rectangular Connectors - 0346750003 346750003

Description
Manufacturer: Molex, LLC Win Source Part Number: 853170-0346750003 Series: MX150 34675 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 034675 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 034675-0003, 34675-0003, 346750003, WM7423
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 853170-0346750003 Series: MX150 34675 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 034675 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 034675-0003, 34675-0003, 346750003, WM7423
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0346750003 - 853170-0346750003 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0346750003
853170-0346750003
Rectangular Connectors - 0346750003 853170-0346750003
Manufacturer: Molex, LLC Win Source Part Number: 853170-0346750003 Series: MX150 34675 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 034675 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 034675-0003, 34675-0003, 346750003, WM7423

Manufacturer: Molex, LLC
Win Source Part Number: 853170-0346750003
Series: MX150 34675
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 034675
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 034675-0003, 34675-0003, 346750003, WM7423

Buy Now Datasheet
Connectors - 346750003 - ODG (Origin Data Global)
Shenzhen, China
Connectors
346750003
Connectors 346750003
5mm 1x2P 2 1 Without a buckle P=5mm Housings (Wire To Board / Wire To Wire ) ROHS

5mm 1x2P 2 1 Without a buckle P=5mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 853170-0346750003 346750003
Product Name Rectangular Connectors - 0346750003 Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type Bulkhead Jack - 190422(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Micro PSM Series Strip Connectors - Dual Row Offset Flex Tail - Type FF -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details