Molex OEM Parts - OEM Parts (0 - 9) - 34675-0003 34675-0003

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033584-34675-0003 Number of Positions: 2 Pitch: 5.0038 mm Color: Black Connector Type: Male Pin, Plug Number of Rows: 2 Termination: Crimp Fastening Type: Ramp Current Rating: 22 A Number of Contacts: 2 Length: 13.6 mm Housing Material: Nylon Orientation: Straight Housing Color: Black Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 34062-0022; 39-01-3023; 39-01-2020; 1586019-2; 1586017-2; 106527-20346750003; 346750003; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Depth: 39.2 mm Lead Free: Yes Mount: Brackets, Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 500 V
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033584-34675-0003 Number of Positions: 2 Pitch: 5.0038 mm Color: Black Connector Type: Male Pin, Plug Number of Rows: 2 Termination: Crimp Fastening Type: Ramp Current Rating: 22 A Number of Contacts: 2 Length: 13.6 mm Housing Material: Nylon Orientation: Straight Housing Color: Black Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 34062-0022; 39-01-3023; 39-01-2020; 1586019-2; 1586017-2; 106527-20346750003; 346750003; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Depth: 39.2 mm Lead Free: Yes Mount: Brackets, Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 500 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 34675-0003 - 1033584-34675-0003 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 34675-0003
1033584-34675-0003
OEM Parts - OEM Parts (0 - 9) - 34675-0003 1033584-34675-0003
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033584-34675-0003 Number of Positions: 2 Pitch: 5.0038 mm Color: Black Connector Type: Male Pin, Plug Number of Rows: 2 Termination: Crimp Fastening Type: Ramp Current Rating: 22 A Number of Contacts: 2 Length: 13.6 mm Housing Material: Nylon Orientation: Straight Housing Color: Black Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 34062-0022; 39-01-3023; 39-01-2020; 1586019-2; 1586017-2; 106527-20346750003; 346750003; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Depth: 39.2 mm Lead Free: Yes Mount: Brackets, Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 500 V

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033584-34675-0003
Number of Positions: 2
Pitch: 5.0038 mm
Color: Black
Connector Type: Male Pin, Plug
Number of Rows: 2
Termination: Crimp
Fastening Type: Ramp
Current Rating: 22 A
Number of Contacts: 2
Length: 13.6 mm
Housing Material: Nylon
Orientation: Straight
Housing Color: Black
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 34062-0022; 39-01-3023; 39-01-2020; 1586019-2; 1586017-2; 106527-20346750003; 346750003;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 120 °C
Depth: 39.2 mm
Lead Free: Yes
Mount: Brackets, Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 500 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1033584-34675-0003
Product Name OEM Parts - OEM Parts (0 - 9) - 34675-0003
Unlock Full Specs
to access all available technical data

Similar Products