Molex Connectors,Interconnects 345663713

Description
Manufacturer: Molex, LLC Win Source Part Number: 145614-345663713 Category: Connectors,Interconn ects Family: Rectangular Connectors - Housings Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 145614-345663713 Category: Connectors,Interconn ects Family: Rectangular Connectors - Housings Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 145614-345663713 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
145614-345663713
Connectors,Interconnects 145614-345663713
Manufacturer: Molex, LLC Win Source Part Number: 145614-345663713 Category: Connectors,Interconn ects Family: Rectangular Connectors - Housings Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 145614-345663713
Category: Connectors,Interconnects
Family: Rectangular Connectors - Housings
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Electronic Connector
340-345663713
Electronic Connector 340-345663713
Product overview: 345663713 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-345663713 can be used for catalog matching and distributor lookup.

Product overview: 345663713 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-345663713 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 145614-345663713 340-345663713
Product Name Connectors,Interconnects Electronic Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 75 Degrees
Termination Crimp
View Details