Molex Rectangular Connectors - 345660203 345660203

Description
Manufacturer: Molex, LLC Win Source Part Number: 197046-345660203 Packaging: Tray Number of Positions: 73 Color: Gray Features: Wire Guide Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 4 Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 197046-345660203 Packaging: Tray Number of Positions: 73 Color: Gray Features: Wire Guide Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 4 Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 345660203 - 197046-345660203 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 345660203
197046-345660203
Rectangular Connectors - 345660203 197046-345660203
Manufacturer: Molex, LLC Win Source Part Number: 197046-345660203 Packaging: Tray Number of Positions: 73 Color: Gray Features: Wire Guide Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 4 Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 197046-345660203
Packaging: Tray
Number of Positions: 73
Color: Gray
Features: Wire Guide
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 4
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-345660203
Electronic Connector 340-345660203
CONN RCPT HOUSING 73POS CRIMP Product overview: 345660203 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-345660203 can be used for catalog matching and distributor lookup.

CONN RCPT HOUSING 73POS CRIMP Product overview: 345660203 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-345660203 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Housing Pre-ordered Connectors RoHS - 514-345660203 - Utmel Electronic Limited
Hong Kong, China
Housing Pre-ordered Connectors RoHS
514-345660203
Housing Pre-ordered Connectors RoHS 514-345660203
Housing Pre-ordered Connectors RoHS

Housing Pre-ordered Connectors RoHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 197046-345660203 340-345660203 514-345660203
Product Name Rectangular Connectors - 345660203 Electronic Connector Housing Pre-ordered Connectors RoHS
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Bulkhead Jack - 190928 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
High Speed MIL-DTL-83527 -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details