Molex Automotive Conn Housing, Rcpt, 80Pos; Product Range Molex 34566-0803

Description
AUTOMOTIVE CONN HOUSING, RCPT, 80POS; Product Range:MX123 34566 Series; Gender:Receptacle; No. of Positions:80Position s; For Use With:Molex MX64 33467 & 34736 Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:500V RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, RCPT, 80POS; Product Range:MX123 34566 Series; Gender:Receptacle; No. of Positions:80Position s; For Use With:Molex MX64 33467 & 34736 Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 80Pos; Product Range Molex - 96W3651 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 80Pos; Product Range Molex
96W3651
Automotive Conn Housing, Rcpt, 80Pos; Product Range Molex 96W3651
AUTOMOTIVE CONN HOUSING, RCPT, 80POS; Product Range:MX123 34566 Series; Gender:Receptacle; No. of Positions:80Position s; For Use With:Molex MX64 33467 & 34736 Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:500V RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 80POS; Product Range:MX123 34566 Series; Gender:Receptacle; No. of Positions:80Positions; For Use With:Molex MX64 33467 & 34736 Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96W3651
Product Name Automotive Conn Housing, Rcpt, 80Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details