Molex Automotive Conn Housing, Rcpt, 73Pos; Product Range Molex 34566-0103

Description
AUTOMOTIVE CONN HOUSING, RCPT, 73POS; Product Range:MX123 34566 Series; Gender:Receptacle; No. of Positions:73Position s; For Use With:Molex MX64 33467 & 34736 Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:500V RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, RCPT, 73POS; Product Range:MX123 34566 Series; Gender:Receptacle; No. of Positions:73Position s; For Use With:Molex MX64 33467 & 34736 Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 73Pos; Product Range Molex - 29X1984 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 73Pos; Product Range Molex
29X1984
Automotive Conn Housing, Rcpt, 73Pos; Product Range Molex 29X1984
AUTOMOTIVE CONN HOUSING, RCPT, 73POS; Product Range:MX123 34566 Series; Gender:Receptacle; No. of Positions:73Position s; For Use With:Molex MX64 33467 & 34736 Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:500V RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 73POS; Product Range:MX123 34566 Series; Gender:Receptacle; No. of Positions:73Positions; For Use With:Molex MX64 33467 & 34736 Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Automotive Conn Housing, Rcpt, 73Pos; Product Range Molex - 77AC8508 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 73Pos; Product Range Molex
77AC8508
Automotive Conn Housing, Rcpt, 73Pos; Product Range Molex 77AC8508
AUTOMOTIVE CONN HOUSING, RCPT, 73POS; Product Range:MX123 34566 Series; Gender:Receptacle; No. of Positions:73Position s; For Use With:Molex MX64 33467 & 34736 Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:14VDC RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 73POS; Product Range:MX123 34566 Series; Gender:Receptacle; No. of Positions:73Positions; For Use With:Molex MX64 33467 & 34736 Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:14VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29X1984
Product Name Automotive Conn Housing, Rcpt, 73Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details