Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038204-34250-3071
Packaging: Bulk
Pitch: 4.5 mm
Number of Rows: 1
Gender: Receptacle
Length: 28.2 mm
Housing Material: Polyamide
Orientation: Straight
Housing Color: Grey
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 39-00-0039; 39-01-4031; 39-01-2045; 8-968971-1; 284506-2; 796640-30342503071; 342503071;
Country of Origin: SG
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1038204-34250-3071 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 34250-3071 |