Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018249-34083-3002
Packaging: Tape & Reel
Connector Type: Connector, PCB, Power
Termination: Crimp
Voltage Rating: 250 V
Current Rating: 22 A
Gender: Female
Length: 19.85 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Tin
Plating: Tin
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 171639-1; 39-00-0039; 350550-1; 02-09-1104; 350536-1; 08-50-01060340833002
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Depth: 5 mm
Mount: Cable
RoHS: Compliant
Schedule B: 8536695050
REACH SVHC: No SVHC
Max Current Rating: 22 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1018249-34083-3002 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 34083-3002 |