Molex Rectangular Connectors - 0340620022 340620022

Description
Manufacturer: Molex, LLC Win Source Part Number: 906625-0340620022 Series: MX150 34062 Features: 2 Rectangular Connectors - Housings Receptacle Gray 0.197" (5.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 034062 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 034062-0022, 0340620022-ND, 34062-0022, 340620-0022, 340620022, WM13164
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906625-0340620022 Series: MX150 34062 Features: 2 Rectangular Connectors - Housings Receptacle Gray 0.197" (5.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 034062 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 034062-0022, 0340620022-ND, 34062-0022, 340620-0022, 340620022, WM13164
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0340620022 - 906625-0340620022 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0340620022
906625-0340620022
Rectangular Connectors - 0340620022 906625-0340620022
Manufacturer: Molex, LLC Win Source Part Number: 906625-0340620022 Series: MX150 34062 Features: 2 Rectangular Connectors - Housings Receptacle Gray 0.197" (5.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 034062 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 034062-0022, 0340620022-ND, 34062-0022, 340620-0022, 340620022, WM13164

Manufacturer: Molex, LLC
Win Source Part Number: 906625-0340620022
Series: MX150 34062
Features: 2 Rectangular Connectors - Housings Receptacle Gray 0.197" (5.00mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 034062
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 034062-0022, 0340620022-ND, 34062-0022, 340620-0022, 340620022, WM13164

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 906625-0340620022
Product Name Rectangular Connectors - 0340620022
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42031-015-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Fluid connector set - SASA-FW-A-32-S13 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details