Molex Automotive Connectors - 34062-0026 34062-0026

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038199-34062-0026 Packaging: Bulk Pitch: 5 mm Number of Rows: 1 Current Rating: 21 A Number of Contacts: 2 Gender: Receptacle Orientation: Straight Categories: Automotive Connectors Alternative Parts (Cross-Reference): 34062-00260340620026 ; 340620026; Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038199-34062-0026 Packaging: Bulk Pitch: 5 mm Number of Rows: 1 Current Rating: 21 A Number of Contacts: 2 Gender: Receptacle Orientation: Straight Categories: Automotive Connectors Alternative Parts (Cross-Reference): 34062-00260340620026 ; 340620026; Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 34062-0026 - 1038199-34062-0026 - Win Source Electronics
Laguna Hills, CA, United States
Automotive Connectors - 34062-0026
1038199-34062-0026
Automotive Connectors - 34062-0026 1038199-34062-0026
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038199-34062-0026 Packaging: Bulk Pitch: 5 mm Number of Rows: 1 Current Rating: 21 A Number of Contacts: 2 Gender: Receptacle Orientation: Straight Categories: Automotive Connectors Alternative Parts (Cross-Reference): 34062-00260340620026 ; 340620026; Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038199-34062-0026
Packaging: Bulk
Pitch: 5 mm
Number of Rows: 1
Current Rating: 21 A
Number of Contacts: 2
Gender: Receptacle
Orientation: Straight
Categories: Automotive Connectors
Alternative Parts (Cross-Reference): 34062-00260340620026; 340620026;
Country of Origin: CN
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant

Buy Now
Connectors - 34062-0026 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
34062-0026
Connectors 34062-0026
FUEL INJ ASSY RCPT 2CKT CPA GRY OPTB

FUEL INJ ASSY RCPT 2CKT CPA GRY OPTB

Buy Now
Singapore, Singapore
Automotive Electronic Connector
340-34062-0026
Automotive Electronic Connector 340-34062-0026
Automotive Connectors FUEL INJ ASSY RCPT 2CKT CPA GRY OPTB Product overview: 34062-0026 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-34062-0026 can be used for catalog matching and distributor lookup.

Automotive Connectors FUEL INJ ASSY RCPT 2CKT CPA GRY OPTB Product overview: 34062-0026 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-34062-0026 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Hong Kong, China
Combination Line Connector,
514-34062-0026
Combination Line Connector, 514-34062-0026
Combination Line Connector,

Combination Line Connector,

Supplier's Site
Fuel Inj Assy Rcpt 2Ckt Cpa Gry Optb Molex - 67W0754 - Newark, An Avnet Company
Chicago, IL, United States
Fuel Inj Assy Rcpt 2Ckt Cpa Gry Optb Molex
67W0754
Fuel Inj Assy Rcpt 2Ckt Cpa Gry Optb Molex 67W0754
FUEL INJ ASSY RCPT 2CKT CPA GRY OPTB

FUEL INJ ASSY RCPT 2CKT CPA GRY OPTB

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1038199-34062-0026 34062-0026 340-34062-0026 34062-0026 514-34062-0026 67W0754
Product Name Automotive Connectors - 34062-0026 Connectors Automotive Electronic Connector Combination Line Connector, Fuel Inj Assy Rcpt 2Ckt Cpa Gry Optb Molex
Connector Type Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Power Connectors - 113715P4 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers