Molex Crimp Housing, Female, 2 Position; Product Range Molex 34062-0007

Description
CRIMP HOUSING, FEMALE, 2 POSITION; Product Range:MX150 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:5mm; For Use With:34083, 34081 Series Female Terminals; Body Material:Polyester, Glass-filled RoHS Compliant: Yes
Description
CRIMP HOUSING, FEMALE, 2 POSITION; Product Range:MX150 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:5mm; For Use With:34083, 34081 Series Female Terminals; Body Material:Polyester, Glass-filled RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Crimp Housing, Female, 2 Position; Product Range Molex - 25M2610 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Housing, Female, 2 Position; Product Range Molex
25M2610
Crimp Housing, Female, 2 Position; Product Range Molex 25M2610
CRIMP HOUSING, FEMALE, 2 POSITION; Product Range:MX150 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:5mm; For Use With:34083, 34081 Series Female Terminals; Body Material:Polyester, Glass-filled RoHS Compliant: Yes

CRIMP HOUSING, FEMALE, 2 POSITION; Product Range:MX150 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:5mm; For Use With:34083, 34081 Series Female Terminals; Body Material:Polyester, Glass-filled RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25M2610
Product Name Crimp Housing, Female, 2 Position; Product Range Molex
Material Polyester, Glass-filled
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details