Molex Automotive Connectors 33482-3601

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Connectors - 2043424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2043424
Automotive Connectors 2043424
Molex 33482-3601 Automotive Connector

Molex 33482-3601 Automotive Connector

Supplier's Site
Automotive Connectors - 2043423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2043423
Automotive Connectors 2043423
Molex 33482-3601 Automotive Connector

Molex 33482-3601 Automotive Connector

Supplier's Site
Molex 33482-3601 MX150 6-Pin Connector, Male, Dual Row, 22-14 Ga. - 38399 - Waytek, Inc.
Chanhassen, MN, United States
Molex 33482-3601 MX150 6-Pin Connector, Male, Dual Row, 22-14 Ga.
38399
Molex 33482-3601 MX150 6-Pin Connector, Male, Dual Row, 22-14 Ga. 38399
Molex 33482-3601 MX150 6-Pin Connector Category: MX150 Connectors Manufacturer: Molex Series: MX150 Component Type: Male Terminal Plug Circuit Layout: 2x3 Environmentally sealed Max. Current Rating (per contact): 22A Superior performance under submersed water conditions Designed primarily for thin-walled SAE automotive style wireNo additional wire seals, wedge locks, or CPA locks are required Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly IP6K7 and IP6K9K rated -40°F (-40°C) to 257°F (125°C)
  • Molex 33482-3601 MX150 6-Pin Connector
  • Category: MX150 Connectors
  • Manufacturer: Molex
  • Series: MX150
  • Component Type: Male Terminal Plug
  • Circuit Layout: 2x3
  • Environmentally sealed
  • Max. Current Rating (per contact): 22A
  • Superior performance under submersed water conditions
  • Designed primarily for thin-walled SAE automotive style wireNo additional wire seals, wedge locks, or CPA locks are required
  • Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly
  • IP6K7 and IP6K9K rated
  • -40°F (-40°C) to 257°F (125°C)
Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Waytek, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 33482-3601 2043424 38399
Product Name Automotive Connectors Molex 33482-3601 MX150 6-Pin Connector, Male, Dual Row, 22-14 Ga.
Connector Type Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - N230B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details