Molex Molex 33482-2001 Dual Row 20-Pin Connector Male, 22-14 Ga. 33482-2101

Description
Molex 33482-2001 Dual Row 20-Pin Connectors Category: MX150 Connectors Manufacturer: Molex Series: MX150 Component Type: Male Terminal Plug Circuit Layout: 2x10 Environmentally sealed Max. Current Rating (per contact): 22A Superior performance under submersed water conditions Designed primarily for thin-walled SAE automotive style wire No additional wire seals, wedge locks, or CPA locks are required Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly IP6K7 and IP6K9K rated -40°F (-40°C) to 257°F (125°C)
Request a Quote Datasheet
Description
Molex 33482-2001 Dual Row 20-Pin Connectors Category: MX150 Connectors Manufacturer: Molex Series: MX150 Component Type: Male Terminal Plug Circuit Layout: 2x10 Environmentally sealed Max. Current Rating (per contact): 22A Superior performance under submersed water conditions Designed primarily for thin-walled SAE automotive style wire No additional wire seals, wedge locks, or CPA locks are required Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly IP6K7 and IP6K9K rated -40°F (-40°C) to 257°F (125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 33482-2001 Dual Row 20-Pin Connector Male, 22-14 Ga. - 38418 - Waytek, Inc.
Chanhassen, MN, United States
Molex 33482-2001 Dual Row 20-Pin Connector Male, 22-14 Ga.
38418
Molex 33482-2001 Dual Row 20-Pin Connector Male, 22-14 Ga. 38418
Molex 33482-2001 Dual Row 20-Pin Connectors Category: MX150 Connectors Manufacturer: Molex Series: MX150 Component Type: Male Terminal Plug Circuit Layout: 2x10 Environmentally sealed Max. Current Rating (per contact): 22A Superior performance under submersed water conditions Designed primarily for thin-walled SAE automotive style wire No additional wire seals, wedge locks, or CPA locks are required Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly IP6K7 and IP6K9K rated -40°F (-40°C) to 257°F (125°C)
  • Molex 33482-2001 Dual Row 20-Pin Connectors
  • Category: MX150 Connectors
  • Manufacturer: Molex
  • Series: MX150
  • Component Type: Male Terminal Plug
  • Circuit Layout: 2x10
  • Environmentally sealed
  • Max. Current Rating (per contact): 22A
  • Superior performance under submersed water conditions
  • Designed primarily for thin-walled SAE automotive style wire
  • No additional wire seals, wedge locks, or CPA locks are required
  • Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly
  • IP6K7 and IP6K9K rated
  • -40°F (-40°C) to 257°F (125°C)
Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mx150 Assy 1.5 Bld 2X10 Blk A/20 Rohs Compliant Molex - 79AH9740 - Newark, An Avnet Company
Chicago, IL, United States
Mx150 Assy 1.5 Bld 2X10 Blk A/20 Rohs Compliant Molex
79AH9740
Mx150 Assy 1.5 Bld 2X10 Blk A/20 Rohs Compliant Molex 79AH9740
MX150 ASSY 1.5 BLD 2X10 BLK A/20 ROHS COMPLIANT: YES

MX150 ASSY 1.5 BLD 2X10 BLK A/20 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Waytek, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38418 33482-2101 79AH9740
Product Name Molex 33482-2001 Dual Row 20-Pin Connector Male, 22-14 Ga. Mx150 Assy 1.5 Bld 2X10 Blk A/20 Rohs Compliant Molex
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ve-NET™ - VNTBR22A2011SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
Termination Through-hole
View Details
2 suppliers
Specs
Gender Male / Plug; Female / Jack
View Details
Din Rail, Channel - 2946-2000-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers