Molex Plug Housing, 20Pos, Pa Gf, Black; Product Range Molex 33482-2101

Description
PLUG HOUSING, 20POS, PA GF, BLACK; Product Range:MX150 33482 Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:3.5mm; For Use With:Molex MX150 33011 Series Gold Plated & 33000 Series Tin Plated Pin Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 20POS, PA GF, BLACK; Product Range:MX150 33482 Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:3.5mm; For Use With:Molex MX150 33011 Series Gold Plated & 33000 Series Tin Plated Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 20Pos, Pa Gf, Black; Product Range Molex - 97Y3450 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 20Pos, Pa Gf, Black; Product Range Molex
97Y3450
Plug Housing, 20Pos, Pa Gf, Black; Product Range Molex 97Y3450
PLUG HOUSING, 20POS, PA GF, BLACK; Product Range:MX150 33482 Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:3.5mm; For Use With:Molex MX150 33011 Series Gold Plated & 33000 Series Tin Plated Pin Contacts RoHS Compliant: Yes

PLUG HOUSING, 20POS, PA GF, BLACK; Product Range:MX150 33482 Series; Gender:Plug; No. of Positions:20Positions; Pitch Spacing:3.5mm; For Use With:Molex MX150 33011 Series Gold Plated & 33000 Series Tin Plated Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97Y3450
Product Name Plug Housing, 20Pos, Pa Gf, Black; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details