Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969519-33482-0601
Number of Positions: 6
Pitch: 3.5 mm
Color: Black
Number of Rows: 2
Termination: Crimp
Current Rating: 22 A
Number of Contacts: 6
Gender: Male
Length: 18.94 mm
Housing Material: Polystyrene
Orientation: Straight
Housing Color: Black
Width: 22.13 mm
Categories: OEM Parts(0-9)
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 53.85 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 500 V
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 969519-33482-0601 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 33482-0601 |