Molex Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings 334810601

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Pitch: 0.138" (3.50mm) Color: Black Features: Sealed Contact Type: Male Blade Package: Bulk Insulation Material: Polyamide (PA), Nylon, Glass Filled; Syndiotatic Polystyrene (SPS) Operating Temperature: -40°C ~ 150°C Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Pitch: 0.138" (3.50mm) Color: Black Features: Sealed Contact Type: Male Blade Package: Bulk Insulation Material: Polyamide (PA), Nylon, Glass Filled; Syndiotatic Polystyrene (SPS) Operating Temperature: -40°C ~ 150°C Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Pitch: 0.138" (3.50mm) Color: Black Features: Sealed Contact Type: Male Blade Package: Bulk Insulation Material: Polyamide (PA), Nylon, Glass Filled; Syndiotatic Polystyrene (SPS) Operating Temperature: -40°C ~ 150°C Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Pitch: 0.138" (3.50mm)
Color: Black
Features: Sealed
Contact Type: Male Blade
Package: Bulk
Insulation Material: Polyamide (PA), Nylon, Glass Filled; Syndiotatic Polystyrene (SPS)
Operating Temperature: -40°C ~ 150°C
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Connectors - 334810601 - ODG (Origin Data Global)
Shenzhen, China
Connectors
334810601
Connectors 334810601
3.5mm 1x6P 6 1 P=3.5mm Housings (Wire To Board / Wire To Wire ) ROHS

3.5mm 1x6P 6 1 P=3.5mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 334810601
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN3E3 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5477/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details