Molex Connectors 33481-0601

Description
MX150 ASSY 1.5 BLD 1X6 BLK A/6
Request a Quote Datasheet
Description
MX150 ASSY 1.5 BLD 1X6 BLK A/6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 33481-0601 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
33481-0601
Connectors 33481-0601
MX150 ASSY 1.5 BLD 1X6 BLK A/6

MX150 ASSY 1.5 BLD 1X6 BLK A/6

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Molex 33481-0601 MX150 6-Pin Connector, Male, 22-14 Ga. - 38404 - Waytek, Inc.
Chanhassen, MN, United States
Molex 33481-0601 MX150 6-Pin Connector, Male, 22-14 Ga.
38404
Molex 33481-0601 MX150 6-Pin Connector, Male, 22-14 Ga. 38404
Molex 33481-0601 6-Pin Connectors Category: MX150 Connectors Manufacturer: Molex Series: MX150 Component Type: Male Terminal Plug Circuit Layout: 1x6 Environmentally sealed Max. Current Rating (per contact): 22A Superior performance under submersed water conditions Designed primarily for thin-walled SAE automotive style wire No additional wire seals, wedge locks, or CPA locks are required Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly IP6K7 and IP6K9K rated -40°F (-40°C) to 257°F (125°C)
  • Molex 33481-0601 6-Pin Connectors
  • Category: MX150 Connectors
  • Manufacturer: Molex
  • Series: MX150
  • Component Type: Male Terminal Plug
  • Circuit Layout: 1x6
  • Environmentally sealed
  • Max. Current Rating (per contact): 22A
  • Superior performance under submersed water conditions
  • Designed primarily for thin-walled SAE automotive style wire
  • No additional wire seals, wedge locks, or CPA locks are required
  • Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly
  • IP6K7 and IP6K9K rated
  • -40°F (-40°C) to 257°F (125°C)
Supplier's Site Datasheet
Mx150 Assy 1.5 Bld 1X6 Blk A/6 Rohs Compliant Molex - 82T4564 - Newark, An Avnet Company
Chicago, IL, United States
Mx150 Assy 1.5 Bld 1X6 Blk A/6 Rohs Compliant Molex
82T4564
Mx150 Assy 1.5 Bld 1X6 Blk A/6 Rohs Compliant Molex 82T4564
MX150 ASSY 1.5 BLD 1X6 BLK A/6 ROHS COMPLIANT: YES

MX150 ASSY 1.5 BLD 1X6 BLK A/6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Waytek, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 33481-0601 33481-0601 38404 82T4564
Product Name Connectors Molex 33481-0601 MX150 6-Pin Connector, Male, 22-14 Ga. Mx150 Assy 1.5 Bld 1X6 Blk A/6 Rohs Compliant Molex
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
BNC T Adapter, Male, Female, Female - SALE-9349 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details