Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995556-33481-0401
Number of Positions: 4
Pitch: 3.5 mm
Color: Black
Connector Type: Male Pin, Plug
Number of Rows: 1
Termination: Crimp
Fastening Type: Ramp
Current Rating: 22 A
Number of Contacts: 4
Gender: Male
Housing Material: Polystyrene
Orientation: Straight
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1-962340-1; 174922-2; 174922-1; 172286-1104; 53258-0429; 39357-0004; 174922-70334810401; 33481-0401 .; 33481-0401.; 334810401;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Free Hanging
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Max Voltage Rating (DC): 500 V
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 995556-33481-0401 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 33481-0401 |