Molex Molex 33481-0401 MX150 4-Pin Connector, Male, 22-14 Ga. 33481-0401

Description
Molex 33481-0401 4-Pin Connectors Category: MX150 Connectors Manufacturer: Molex Series: MX150 Component Type: Male Terminal Plug Circuit Layout: 1x4 Environmentally sealed Max. Current Rating (per contact): 22A Superior performance under submersed water conditions Designed primarily for thin-walled SAE automotive style wire No additional wire seals, wedge locks, or CPA locks are required Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly IP6K7 and IP6K9K rated -40°F (-40°C) to 257°F (125°C)
Request a Quote
Description
Molex 33481-0401 4-Pin Connectors Category: MX150 Connectors Manufacturer: Molex Series: MX150 Component Type: Male Terminal Plug Circuit Layout: 1x4 Environmentally sealed Max. Current Rating (per contact): 22A Superior performance under submersed water conditions Designed primarily for thin-walled SAE automotive style wire No additional wire seals, wedge locks, or CPA locks are required Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly IP6K7 and IP6K9K rated -40°F (-40°C) to 257°F (125°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Molex 33481-0401 MX150 4-Pin Connector, Male, 22-14 Ga. - 38402 - Waytek, Inc.
Chanhassen, MN, United States
Molex 33481-0401 MX150 4-Pin Connector, Male, 22-14 Ga.
38402
Molex 33481-0401 MX150 4-Pin Connector, Male, 22-14 Ga. 38402
Molex 33481-0401 4-Pin Connectors Category: MX150 Connectors Manufacturer: Molex Series: MX150 Component Type: Male Terminal Plug Circuit Layout: 1x4 Environmentally sealed Max. Current Rating (per contact): 22A Superior performance under submersed water conditions Designed primarily for thin-walled SAE automotive style wire No additional wire seals, wedge locks, or CPA locks are required Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly IP6K7 and IP6K9K rated -40°F (-40°C) to 257°F (125°C)
  • Molex 33481-0401 4-Pin Connectors
  • Category: MX150 Connectors
  • Manufacturer: Molex
  • Series: MX150
  • Component Type: Male Terminal Plug
  • Circuit Layout: 1x4
  • Environmentally sealed
  • Max. Current Rating (per contact): 22A
  • Superior performance under submersed water conditions
  • Designed primarily for thin-walled SAE automotive style wire
  • No additional wire seals, wedge locks, or CPA locks are required
  • Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly
  • IP6K7 and IP6K9K rated
  • -40°F (-40°C) to 257°F (125°C)
Supplier's Site
Automotive Connectors - 1789757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1789757
Automotive Connectors 1789757
Molex 33481-0401 Automotive Connector

Molex 33481-0401 Automotive Connector

Supplier's Site
Automotive Connectors - 1790780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1790780
Automotive Connectors 1790780
Molex 33481-0401 Automotive Connector

Molex 33481-0401 Automotive Connector

Supplier's Site
Mx150 Assy 1.5 Bld 1X4 Blk A/4 Rohs Compliant Molex - 28AC8802 - Newark, An Avnet Company
Chicago, IL, United States
Mx150 Assy 1.5 Bld 1X4 Blk A/4 Rohs Compliant Molex
28AC8802
Mx150 Assy 1.5 Bld 1X4 Blk A/4 Rohs Compliant Molex 28AC8802
MX150 ASSY 1.5 BLD 1X4 BLK A/4 ROHS COMPLIANT: YES

MX150 ASSY 1.5 BLD 1X4 BLK A/4 ROHS COMPLIANT: YES

Supplier's Site
Mx150 Assy 1.5 Bld 1X4 Blk A/4 Rohs Compliant Molex - 61T7363 - Newark, An Avnet Company
Chicago, IL, United States
Mx150 Assy 1.5 Bld 1X4 Blk A/4 Rohs Compliant Molex
61T7363
Mx150 Assy 1.5 Bld 1X4 Blk A/4 Rohs Compliant Molex 61T7363
MX150 ASSY 1.5 BLD 1X4 BLK A/4 ROHS COMPLIANT: YES

MX150 ASSY 1.5 BLD 1X4 BLK A/4 ROHS COMPLIANT: YES

Supplier's Site
Header Connector,cable Mount,recept,4 Contacts,pin,0.138 Pitch,locking Rohs Compliant Molex - 01J5821 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,recept,4 Contacts,pin,0.138 Pitch,locking Rohs Compliant Molex
01J5821
Header Connector,cable Mount,recept,4 Contacts,pin,0.138 Pitch,locking Rohs Compliant Molex 01J5821
Header Connector,Cable Mount,RECEPT,4 Contacts,PIN,0.138 Pitch,LOCKING RoHS Compliant: Yes

Header Connector,Cable Mount,RECEPT,4 Contacts,PIN,0.138 Pitch,LOCKING RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Waytek, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38402 1789757 28AC8802
Product Name Molex 33481-0401 MX150 4-Pin Connector, Male, 22-14 Ga. Automotive Connectors Mx150 Assy 1.5 Bld 1X4 Blk A/4 Rohs Compliant Molex
Connector Type Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data