Molex Automotive Connectors 33481-0301

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Connectors - 1789765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1789765
Automotive Connectors 1789765
Molex 33481-0301 Automotive Connector

Molex 33481-0301 Automotive Connector

Supplier's Site
Automotive Connectors - 1790758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1790758
Automotive Connectors 1790758
Molex 33481-0301 Automotive Connector

Molex 33481-0301 Automotive Connector

Supplier's Site
Molex 33481-0301 MX150 3-Pin Connector, Male, 22-14 Ga. - 38400 - Waytek, Inc.
Chanhassen, MN, United States
Molex 33481-0301 MX150 3-Pin Connector, Male, 22-14 Ga.
38400
Molex 33481-0301 MX150 3-Pin Connector, Male, 22-14 Ga. 38400
Molex 33481-0301 3-Pin Connectors Category: MX150 Connectors Manufacturer: Molex Series: MX150 Component Type: Male Terminal Plug Circuit Layout: 1x3 Environmentally sealed Max. Current Rating (per contact): 22A Superior performance under submersed water conditions Designed primarily for thin-walled SAE automotive style wire No additional wire seals, wedge locks, or CPA locks are required Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly IP6K7 and IP6K9K rated -40°F (-40°C) to 257°F (125°C)
  • Molex 33481-0301 3-Pin Connectors
  • Category: MX150 Connectors
  • Manufacturer: Molex
  • Series: MX150
  • Component Type: Male Terminal Plug
  • Circuit Layout: 1x3
  • Environmentally sealed
  • Max. Current Rating (per contact): 22A
  • Superior performance under submersed water conditions
  • Designed primarily for thin-walled SAE automotive style wire
  • No additional wire seals, wedge locks, or CPA locks are required
  • Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly
  • IP6K7 and IP6K9K rated
  • -40°F (-40°C) to 257°F (125°C)
Supplier's Site Datasheet
Connectors - 33481-0301 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
33481-0301
Connectors 33481-0301
MX150 ASSY 1.5 BLD 1X3 BLK A/3

MX150 ASSY 1.5 BLD 1X3 BLK A/3

Buy Now
Mx150 Assy 1.5 Bld 1X3 Blk A/3 Molex - 23X5549 - Newark, An Avnet Company
Chicago, IL, United States
Mx150 Assy 1.5 Bld 1X3 Blk A/3 Molex
23X5549
Mx150 Assy 1.5 Bld 1X3 Blk A/3 Molex 23X5549
MX150 ASSY 1.5 BLD 1X3 BLK A/3

MX150 ASSY 1.5 BLD 1X3 BLK A/3

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Waytek, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 33481-0301 1789765 38400 33481-0301 23X5549
Product Name Automotive Connectors Molex 33481-0301 MX150 3-Pin Connector, Male, 22-14 Ga. Connectors Mx150 Assy 1.5 Bld 1X3 Blk A/3 Molex
Connector Type Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Turret Connectors - 36-11363-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details