Molex Mx150 Assy 1.5 Bld 1X2 Blk A/2 Rohs Compliant Molex 33481-0201

Description
MX150 ASSY 1.5 BLD 1X2 BLK A/2 ROHS COMPLIANT: YES
Description
MX150 ASSY 1.5 BLD 1X2 BLK A/2 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The MX150 Assy 1.5 Bld 1X2 Blk A/2 is a sealed male connector designed for power and wire-to-wire applications. It features a single row with two circuits and is polarized to ensure proper mating. The connector is constructed from a modified polystyrene alloy and is available in black. It operates within a temperature range of -40°C to +125°C and has a pitch of 3.50mm. This product does not include connector position assurance (CPA) and is packaged in bags. It is compliant with RoHS and other environmental standards, making it suitable for various applications where regulatory compliance is necessary. The connector mates with the 33471 female single row sealed connector and is compatible with MX150 male terminals.

Datasheet Summary
Powered by GS/AI

The MX150 Assy 1.5 Bld 1X2 Blk A/2 is a sealed male connector designed for power and wire-to-wire applications. It features a single row with two circuits and is polarized to ensure proper mating. The connector is constructed from a modified polystyrene alloy and is available in black. It operates within a temperature range of -40°C to +125°C and has a pitch of 3.50mm. This product does not include connector position assurance (CPA) and is packaged in bags. It is compliant with RoHS and other environmental standards, making it suitable for various applications where regulatory compliance is necessary. The connector mates with the 33471 female single row sealed connector and is compatible with MX150 male terminals.

Suppliers

Company
Product
Description
Supplier Links
Mx150 Assy 1.5 Bld 1X2 Blk A/2 Rohs Compliant Molex - 01AH0997 - Newark, An Avnet Company
Chicago, IL, United States
Mx150 Assy 1.5 Bld 1X2 Blk A/2 Rohs Compliant Molex
01AH0997
Mx150 Assy 1.5 Bld 1X2 Blk A/2 Rohs Compliant Molex 01AH0997
MX150 ASSY 1.5 BLD 1X2 BLK A/2 ROHS COMPLIANT: YES

MX150 ASSY 1.5 BLD 1X2 BLK A/2 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH0997
Product Name Mx150 Assy 1.5 Bld 1X2 Blk A/2 Rohs Compliant Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details