Molex Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings 334724801

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Pitch: 0.138" (3.50mm) Contact Type: Female Socket Package: Bulk Insulation Material: Polyamide (PA), Nylon, Glass Filled; Syndiotatic Polystyrene (SPS) Operating Temperature: -40°C ~ 150°C Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Pitch: 0.138" (3.50mm) Contact Type: Female Socket Package: Bulk Insulation Material: Polyamide (PA), Nylon, Glass Filled; Syndiotatic Polystyrene (SPS) Operating Temperature: -40°C ~ 150°C Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Pitch: 0.138" (3.50mm) Contact Type: Female Socket Package: Bulk Insulation Material: Polyamide (PA), Nylon, Glass Filled; Syndiotatic Polystyrene (SPS) Operating Temperature: -40°C ~ 150°C Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Pitch: 0.138" (3.50mm)
Contact Type: Female Socket
Package: Bulk
Insulation Material: Polyamide (PA), Nylon, Glass Filled; Syndiotatic Polystyrene (SPS)
Operating Temperature: -40°C ~ 150°C
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
334724801
Connectors >> Rectangular Connectors Housings 334724801
3.5mm 2x4P 4 2 6mm P=3.5mm Rectangular Connectors Housings ROHS

3.5mm 2x4P 4 2 6mm P=3.5mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 334724801
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
F Series: Heavy Duty Modular Coupler -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details