Molex Rectangular Connectors - 334722001 334722001

Description
Manufacturer: Molex, LLC Win Source Part Number: 197044-334722001 Packaging: Bulk Number of Positions: 20 Pitch: 3.50mm Color: Black Features: Sealed Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Fastening Type: Latch Holder Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 197044-334722001 Packaging: Bulk Number of Positions: 20 Pitch: 3.50mm Color: Black Features: Sealed Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Fastening Type: Latch Holder Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 334722001 - 197044-334722001 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 334722001
197044-334722001
Rectangular Connectors - 334722001 197044-334722001
Manufacturer: Molex, LLC Win Source Part Number: 197044-334722001 Packaging: Bulk Number of Positions: 20 Pitch: 3.50mm Color: Black Features: Sealed Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Fastening Type: Latch Holder Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 197044-334722001
Packaging: Bulk
Number of Positions: 20
Pitch: 3.50mm
Color: Black
Features: Sealed
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Fastening Type: Latch Holder
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual Electronic Connector
340-334722001
Dual Electronic Connector 340-334722001
CONN RCPT 20POS DUAL BLACK Product overview: 334722001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-334722001 can be used for catalog matching and distributor lookup.

CONN RCPT 20POS DUAL BLACK Product overview: 334722001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-334722001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 334722001 - ODG (Origin Data Global)
Shenzhen, China
Connectors
334722001
Connectors 334722001
3.5mm 2 P=3.5mm Housings (Wire To Board / Wire To Wire ) ROHS

3.5mm 2 P=3.5mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 197044-334722001 340-334722001 334722001
Product Name Rectangular Connectors - 334722001 Dual Electronic Connector Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products