Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 334720671

Description
Win Source Part Number: 1345551-0334720671 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Series: MX150 33472 Number of Positions: 6 Pitch: 0.138" (3.50mm) Color: Gray Features: Connector Position Assurance (CPA) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Fastening Type: Latch Holder Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 528 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: Molex Base Product Number: 033472
Request a Quote Datasheet
Description
Win Source Part Number: 1345551-0334720671 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Series: MX150 33472 Number of Positions: 6 Pitch: 0.138" (3.50mm) Color: Gray Features: Connector Position Assurance (CPA) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Fastening Type: Latch Holder Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 528 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: Molex Base Product Number: 033472
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1345551-0334720671 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1345551-0334720671
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1345551-0334720671
Win Source Part Number: 1345551-0334720671 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Series: MX150 33472 Number of Positions: 6 Pitch: 0.138" (3.50mm) Color: Gray Features: Connector Position Assurance (CPA) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Fastening Type: Latch Holder Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 528 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: Molex Base Product Number: 033472

Win Source Part Number: 1345551-0334720671
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Series: MX150 33472
Number of Positions: 6
Pitch: 0.138" (3.50mm)
Color: Gray
Features: Connector Position Assurance (CPA)
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Fastening Type: Latch Holder
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 528
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Mfr: Molex
Base Product Number: 033472

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1345551-0334720671
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm N Straight Plug - 150510 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-2609-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers