Molex Connectors >> Rectangular Connectors Housings 334720601

Description
3.5mm 2x3P 3 2 P=3.5mm Rectangular Connectors Housings ROHS
Datasheet
Description
3.5mm 2x3P 3 2 P=3.5mm Rectangular Connectors Housings ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
334720601
Connectors >> Rectangular Connectors Housings 334720601
3.5mm 2x3P 3 2 P=3.5mm Rectangular Connectors Housings ROHS

3.5mm 2x3P 3 2 P=3.5mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Connectors - 334720601 - ODG (Origin Data Global)
Shenzhen, China
Connectors
334720601
Connectors 334720601
3.5mm 2x3P 3 2 P=3.5mm Housings (Wire To Board / Wire To Wire ) ROHS

3.5mm 2x3P 3 2 P=3.5mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
Conn Housing RCP 6 POS 3.5mm Crimp ST Cable Mount MX 150™ Bag - 514-0334720601 - Utmel Electronic Limited
Hong Kong, China
Conn Housing RCP 6 POS 3.5mm Crimp ST Cable Mount MX 150™ Bag
514-0334720601
Conn Housing RCP 6 POS 3.5mm Crimp ST Cable Mount MX 150™ Bag 514-0334720601
Conn Housing RCP 6 POS 3.5mm Crimp ST Cable Mount MX 150™ Bag

Conn Housing RCP 6 POS 3.5mm Crimp ST Cable Mount MX 150™ Bag

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 334720601 334720601 514-0334720601
Product Name Connectors >> Rectangular Connectors Housings Connectors Conn Housing RCP 6 POS 3.5mm Crimp ST Cable Mount MX 150™ Bag
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Plugs and Receptacles - 486-3-101-786-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details