Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1175271-334720401
Number of Positions: 4
Pitch: 3.5 mm
Color: Black
Connector Type: Receptacle, Socket
Number of Rows: 2
Termination: Crimp
Fastening Type: Latch
Current Rating: 22 A
Number of Contacts: 4
Gender: Receptacle
Housing Material: Polystyrene
Orientation: Straight
Housing Color: Black
Categories: Custom Parts
Alternative Parts (Cross-Reference): 33472-0401;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Depth: 20.5 mm
Lead Free: Lead Free
Mount: Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 250 V
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1175271-334720401 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 334720401 |