Molex Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 33472-4801

Description
MX150 ASSY 1.5 RCPT 2X4 BLK A/8
Request a Quote Datasheet
Description
MX150 ASSY 1.5 RCPT 2X4 BLK A/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - 33472-4801 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
33472-4801
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 33472-4801
MX150 ASSY 1.5 RCPT 2X4 BLK A/8

MX150 ASSY 1.5 RCPT 2X4 BLK A/8

Buy Now
Molex 33472-4801 MX150 8-Pin Connector, Female, 22-14 Ga., Dual Row - 38411 - Waytek, Inc.
Chanhassen, MN, United States
Molex 33472-4801 MX150 8-Pin Connector, Female, 22-14 Ga., Dual Row
38411
Molex 33472-4801 MX150 8-Pin Connector, Female, 22-14 Ga., Dual Row 38411
Molex 33472-4801 Dual Row 8-Pin Connectors Category: MX150 Connectors Manufacturer: Molex Series: MX150 Component Type: Female Terminal Receptacle Circuit Layout: 2x4 Environmentally sealed Max. Current Rating (per contact): 22A Superior performance under submersed water conditions Designed primarily for thin-walled SAE automotive style wire No additional wire seals, wedge locks, or CPA locks are required Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly IP6K7 and IP6K9K rated -40°F (-40°C) to 257°F (125°C)
  • Molex 33472-4801 Dual Row 8-Pin Connectors
  • Category: MX150 Connectors
  • Manufacturer: Molex
  • Series: MX150
  • Component Type: Female Terminal Receptacle
  • Circuit Layout: 2x4
  • Environmentally sealed
  • Max. Current Rating (per contact): 22A
  • Superior performance under submersed water conditions
  • Designed primarily for thin-walled SAE automotive style wire
  • No additional wire seals, wedge locks, or CPA locks are required
  • Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly
  • IP6K7 and IP6K9K rated
  • -40°F (-40°C) to 257°F (125°C)
Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 33472-4801 - ODG (Origin Data Global)
Shenzhen, China
Connectors
33472-4801
Connectors 33472-4801
Automotive Connectors MX150 SLD F REC DR 8CKT POL A W/O CPA

Automotive Connectors MX150 SLD F REC DR 8CKT POL A W/O CPA

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Waytek, Inc. Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 33472-4801 38411 33472-4801 33472-4801
Product Name Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Molex 33472-4801 MX150 8-Pin Connector, Female, 22-14 Ga., Dual Row Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data