Molex Automotive Conn Housing, Rcpt, 20Pos; Product Range Molex 33472-2006

Description
AUTOMOTIVE CONN HOUSING, RCPT, 20POS; Product Range:MX150 33472 Series; Gender:Receptacle; No. of Positions:20Position s; For Use With:Molex MX150 33012 Series Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, RCPT, 20POS; Product Range:MX150 33472 Series; Gender:Receptacle; No. of Positions:20Position s; For Use With:Molex MX150 33012 Series Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 20Pos; Product Range Molex - 96W3649 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 20Pos; Product Range Molex
96W3649
Automotive Conn Housing, Rcpt, 20Pos; Product Range Molex 96W3649
AUTOMOTIVE CONN HOUSING, RCPT, 20POS; Product Range:MX150 33472 Series; Gender:Receptacle; No. of Positions:20Position s; For Use With:Molex MX150 33012 Series Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:250V RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 20POS; Product Range:MX150 33472 Series; Gender:Receptacle; No. of Positions:20Positions; For Use With:Molex MX150 33012 Series Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96W3649
Product Name Automotive Conn Housing, Rcpt, 20Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details